Silicon Labs Interface - Interface - Telecom - SI3215-KT SI3215-KT

Description
Manufacturer: Silicon Labs Win Source Part Number: 1095799-SI3215-KT Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Voice Loopback Test Modes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 1095799-SI3215-KT Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Voice Loopback Test Modes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3215-KT - 1095799-SI3215-KT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3215-KT
1095799-SI3215-KT
Interface - Interface - Telecom - SI3215-KT 1095799-SI3215-KT
Manufacturer: Silicon Labs Win Source Part Number: 1095799-SI3215-KT Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Voice Loopback Test Modes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1095799-SI3215-KT
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 700mW
Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Voice Loopback Test Modes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 38-TSSOP
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.13 V to 5.25 V
Operating Supply Current: 88mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Interface Transceiver IC - 702-SI3215-KT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI3215-KT
Interface Transceiver IC 702-SI3215-KT
IC TELECOM INTERFACE 38TSSOP Product overview: SI3215-KT from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3215-KT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 38TSSOP Product overview: SI3215-KT from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3215-KT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1095799-SI3215-KT 702-SI3215-KT
Product Name Interface - Interface - Telecom - SI3215-KT Interface Transceiver IC
Device Type Sensor Interface; Codec Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-710 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Controllers - ADM6999UX-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers