Silicon Labs Interface Transceiver IC SI3215-FT

Description
IC TELECOM INTERFACE 38TSSOP Product overview: SI3215-FT from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3215-FT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TELECOM INTERFACE 38TSSOP Product overview: SI3215-FT from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3215-FT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-SI3215-FT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI3215-FT
Interface Transceiver IC 702-SI3215-FT
IC TELECOM INTERFACE 38TSSOP Product overview: SI3215-FT from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3215-FT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 38TSSOP Product overview: SI3215-FT from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3215-FT can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - SI3215-FT - 064427-SI3215-FT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3215-FT
064427-SI3215-FT
Interface - Interface - Telecom - SI3215-FT 064427-SI3215-FT
Manufacturer: Silicon Labs Win Source Part Number: 064427-SI3215-FT Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 700mW Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Voice Loopback Test Modes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 38-TSSOP Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 064427-SI3215-FT
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 700mW
Includes: Audio Tone Generation, BORSCHT Functions, FSK Generation, Voice Loopback Test Modes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 38-TSSOP
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.13 V to 5.25 V
Operating Supply Current: 88mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-SI3215-FT 064427-SI3215-FT
Product Name Interface Transceiver IC Interface - Interface - Telecom - SI3215-FT
Device Type Transceiver Sensor Interface; Codec
Features RoHS
Pd 700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 752-A5358CLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type Reel - TR
View Details
2 suppliers
Interface - CODECs - ADAU1761BCPZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Universal Bus Functions - 1727-2431-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
4 suppliers