Silicon Labs Interface - Interface - Telecom - SI3210M-FT SI3210M-FT

Description
Manufacturer: Silicon Labs Win Source Part Number: 1248911-SI3210M-FT Manufacturer Homepage: www.silabs.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SI3210M-FTR; MT91610AQ; MT91610AQR; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 1248911-SI3210M-FT Manufacturer Homepage: www.silabs.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SI3210M-FTR; MT91610AQ; MT91610AQR; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3210M-FT - 1248911-SI3210M-FT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3210M-FT
1248911-SI3210M-FT
Interface - Interface - Telecom - SI3210M-FT 1248911-SI3210M-FT
Manufacturer: Silicon Labs Win Source Part Number: 1248911-SI3210M-FT Manufacturer Homepage: www.silabs.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SI3210M-FTR; MT91610AQ; MT91610AQR; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1248911-SI3210M-FT
Manufacturer Homepage: www.silabs.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): SI3210M-FTR; MT91610AQ; MT91610AQR;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1248911-SI3210M-FT
Product Name Interface - Interface - Telecom - SI3210M-FT
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1220349 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Octal bus transceiver; 3-state - 74AHC245PW-Q100J - Nexperia B.V.
Specs
Device Type Transceiver
Package Type SOT360-1
View Details
2 suppliers
Control Communications - CY7C53120E2-10SXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details