Silicon Labs Interface - Interface - Telecom - SI3210M-BT SI3210M-BT

Description
Manufacturer: Silicon Labs Win Source Part Number: 794224-SI3210M-BT Series: ProSLIC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 38-TFSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Power (Watts): 700mW Operating Supply Voltage: 3.3V, 5V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: PCM, SPI Part Status: Obsolete(EOL) Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes Family Name: Si3210 Categories: Integrated Circuits (ICs) Operating Supply Current: 88mA Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): MT91610AQR; MT91610AQ; SI3210-BTR; SI3210-GT; Introduction Date: July 28, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 794224-SI3210M-BT Series: ProSLIC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 38-TFSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Power (Watts): 700mW Operating Supply Voltage: 3.3V, 5V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: PCM, SPI Part Status: Obsolete(EOL) Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes Family Name: Si3210 Categories: Integrated Circuits (ICs) Operating Supply Current: 88mA Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): MT91610AQR; MT91610AQ; SI3210-BTR; SI3210-GT; Introduction Date: July 28, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3210M-BT - 794224-SI3210M-BT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3210M-BT
794224-SI3210M-BT
Interface - Interface - Telecom - SI3210M-BT 794224-SI3210M-BT
Manufacturer: Silicon Labs Win Source Part Number: 794224-SI3210M-BT Series: ProSLIC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 38-TFSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Power (Watts): 700mW Operating Supply Voltage: 3.3V, 5V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: PCM, SPI Part Status: Obsolete(EOL) Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes Family Name: Si3210 Categories: Integrated Circuits (ICs) Operating Supply Current: 88mA Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): MT91610AQR; MT91610AQ; SI3210-BTR; SI3210-GT; Introduction Date: July 28, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794224-SI3210M-BT
Series: ProSLIC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 38-TFSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Mounting: SMD
Power (Watts): 700mW
Operating Supply Voltage: 3.3V, 5V
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: PCM, SPI
Part Status: Obsolete(EOL)
Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes
Family Name: Si3210
Categories: Integrated Circuits (ICs)
Operating Supply Current: 88mA
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): MT91610AQR; MT91610AQ; SI3210-BTR; SI3210-GT;
Introduction Date: July 28, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 702-SI3210M-BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI3210M-BT
Interface Transceiver IC 702-SI3210M-BT
Telecom Interface ICs Product overview: SI3210M-BT from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3210M-BT can be used for catalog matching and distributor lookup.

Telecom Interface ICs Product overview: SI3210M-BT from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3210M-BT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 794224-SI3210M-BT 702-SI3210M-BT
Product Name Interface - Interface - Telecom - SI3210M-BT Interface Transceiver IC
Device Type Sensor Interface; Codec Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Telecom - PEB 3332 HT V2.2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology ADPCM, Parallel, Serial
Features RoHS
Package Type QFP; LQFP; 100-LQFP
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - 5962-8962902LX - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details