Silicon Labs Interface - Interface - Telecom - SI3210-E-FMR SI3210-E-FMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 712122-SI3210-E-FMR Series: ProSLIC Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 38-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Power (Watts): 700mW Operating Supply Voltage: 3.3V, 5V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: PCM, SPI Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes Family Name: Si3210 Categories: Integrated Circuits (ICs) Operating Supply Current: 88mA Manufacturer Homepage: www.silabs.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): MT91610AQR; MT91610AQ; SI3210-E-FM; Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 712122-SI3210-E-FMR Series: ProSLIC Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 38-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Power (Watts): 700mW Operating Supply Voltage: 3.3V, 5V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: PCM, SPI Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes Family Name: Si3210 Categories: Integrated Circuits (ICs) Operating Supply Current: 88mA Manufacturer Homepage: www.silabs.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): MT91610AQR; MT91610AQ; SI3210-E-FM; Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3210-E-FMR - 712122-SI3210-E-FMR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3210-E-FMR
712122-SI3210-E-FMR
Interface - Interface - Telecom - SI3210-E-FMR 712122-SI3210-E-FMR
Manufacturer: Silicon Labs Win Source Part Number: 712122-SI3210-E-FMR Series: ProSLIC Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 38-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Power (Watts): 700mW Operating Supply Voltage: 3.3V, 5V Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: PCM, SPI Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes Family Name: Si3210 Categories: Integrated Circuits (ICs) Operating Supply Current: 88mA Manufacturer Homepage: www.silabs.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): MT91610AQR; MT91610AQ; SI3210-E-FM; Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 712122-SI3210-E-FMR
Series: ProSLIC
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 38-VFQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Power (Watts): 700mW
Operating Supply Voltage: 3.3V, 5V
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: PCM, SPI
Includes: BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes
Family Name: Si3210
Categories: Integrated Circuits (ICs)
Operating Supply Current: 88mA
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): MT91610AQR; MT91610AQ; SI3210-E-FM;
Introduction Date: July 28, 1998
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 712122-SI3210-E-FMR
Product Name Interface - Interface - Telecom - SI3210-E-FMR
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - AD9840JST - 859848-AD9840JST - Win Source Electronics
Specs
Operating Temperature -20 to 75 C (-4 to 167 F)
Package Type QFP; 48-LQFP (7x7)
View Details
2 suppliers
Power Switch ICs - 2139022P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Interface Transceiver IC - 702-SI32193-A-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
CODECS - TLC320AD91CPT - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Codec
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details