Silicon Labs Interface - Interface - Telecom - SI3205-B-FS SI3205-B-FS

Description
Manufacturer: Silicon Labs Win Source Part Number: 1095792-SI3205-B-FS Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): PEB3265HV1.3; SI3205-B-GS; SI3209-B-FMR; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 1095792-SI3205-B-FS Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): PEB3265HV1.3; SI3205-B-GS; SI3209-B-FMR; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3205-B-FS - 1095792-SI3205-B-FS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3205-B-FS
1095792-SI3205-B-FS
Interface - Interface - Telecom - SI3205-B-FS 1095792-SI3205-B-FS
Manufacturer: Silicon Labs Win Source Part Number: 1095792-SI3205-B-FS Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): PEB3265HV1.3; SI3205-B-GS; SI3209-B-FMR; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1095792-SI3205-B-FS
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): PEB3265HV1.3; SI3205-B-GS; SI3209-B-FMR;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1095792-SI3205-B-FS
Product Name Interface - Interface - Telecom - SI3205-B-FS
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Controllers - CG8895ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-008 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.15E7 kbps
View Details