Silicon Labs Interface - Interface - Telecom - SI3203-B-FM SI3203-B-FM

Description
Manufacturer: Silicon Labs Win Source Part Number: 1095790-SI3203-B-FM Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (6x6) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 1095790-SI3203-B-FM Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (6x6) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3203-B-FM - 1095790-SI3203-B-FM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3203-B-FM
1095790-SI3203-B-FM
Interface - Interface - Telecom - SI3203-B-FM 1095790-SI3203-B-FM
Manufacturer: Silicon Labs Win Source Part Number: 1095790-SI3203-B-FM Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (6x6) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1095790-SI3203-B-FM
Packaging: Tray
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-QFN (6x6)
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
45mA 3.3V QFN Interface Transceiver IC - 702-SI3203-B-FM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45mA 3.3V QFN Interface Transceiver IC
702-SI3203-B-FM
45mA 3.3V QFN Interface Transceiver IC 702-SI3203-B-FM
SLIC 2-CH 60dB 45mA 3.3V 40-Pin QFN EP Product overview: SI3203-B-FM from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45mA, 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 45mA, 3.3V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3203-B-FM can be used for catalog matching and distributor lookup.

SLIC 2-CH 60dB 45mA 3.3V 40-Pin QFN EP Product overview: SI3203-B-FM from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45mA, 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 45mA, 3.3V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3203-B-FM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1095790-SI3203-B-FM 702-SI3203-B-FM
Product Name Interface - Interface - Telecom - SI3203-B-FM 45mA 3.3V QFN Interface Transceiver IC
Device Type Sensor Interface; Codec Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface - Sensor and Detector Interfaces - AD9925BBCZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Inverter - 74AHC1G04GZ-Q100YL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details