Silicon Labs Interface - Interface - Telecom - SI3202-G-GS SI3202-G-GS

Description
Manufacturer: Silicon Labs Win Source Part Number: 127738-SI3202-G-GS Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Includes: Battery Switching, BORSCHT Functions, DTMF Generation and Decoding, FSK Tone Generation, Modem and Fax Tone Detection Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 65mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 127738-SI3202-G-GS Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Includes: Battery Switching, BORSCHT Functions, DTMF Generation and Decoding, FSK Tone Generation, Modem and Fax Tone Detection Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 65mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3202-G-GS - 127738-SI3202-G-GS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3202-G-GS
127738-SI3202-G-GS
Interface - Interface - Telecom - SI3202-G-GS 127738-SI3202-G-GS
Manufacturer: Silicon Labs Win Source Part Number: 127738-SI3202-G-GS Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Includes: Battery Switching, BORSCHT Functions, DTMF Generation and Decoding, FSK Tone Generation, Modem and Fax Tone Detection Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 65mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 127738-SI3202-G-GS
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Includes: Battery Switching, BORSCHT Functions, DTMF Generation and Decoding, FSK Tone Generation, Modem and Fax Tone Detection
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.13 V to 5.25 V
Operating Supply Current: 65mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 127738-SI3202-G-GS
Product Name Interface - Interface - Telecom - SI3202-G-GS
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CYWB0164BB-BZXI - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology USB
Supply Voltage Other; 1.15V ~ 1.25V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 863-1829-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers
Interface - Interface - CODECs - MC145503DWR2 - 883310-MC145503DWR2 - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers
Line Interface ICs - 7097852P - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
Package Type SSOP; SSOP
View Details