Silicon Labs Interface - Interface - Telecom - SI3201-KS SI3201-KS

Description
Manufacturer: Silicon Labs Win Source Part Number: 064420-SI3201-KS Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 800mW Includes: BORSCHT Functions, Ring Trip Detection Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 064420-SI3201-KS Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 800mW Includes: BORSCHT Functions, Ring Trip Detection Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3201-KS - 064420-SI3201-KS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3201-KS
064420-SI3201-KS
Interface - Interface - Telecom - SI3201-KS 064420-SI3201-KS
Manufacturer: Silicon Labs Win Source Part Number: 064420-SI3201-KS Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 800mW Includes: BORSCHT Functions, Ring Trip Detection Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 064420-SI3201-KS
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 800mW
Includes: BORSCHT Functions, Ring Trip Detection
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.13 V to 5.25 V
Operating Supply Current: 88mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 064420-SI3201-KS
Product Name Interface - Interface - Telecom - SI3201-KS
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1897618 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Specialized - PDI1284P11DGG,518 - Quarktwin Technology Ltd.
Specs
Technology Parallel
Features RoHS
Supply Voltage Other; 3V ~ 5.5V
View Details
2 suppliers
Interface - Interface - Telecom - SI32171-C-FM1 - 933437-SI32171-C-FM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-QFN (5x7)
View Details
6 suppliers