Silicon Labs Interface - Interface - Telecom - SI3201-BS SI3201-BS

Description
Manufacturer: Silicon Labs Win Source Part Number: 1095788-SI3201-BS Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 800mW Includes: BORSCHT Functions, Ring Trip Detection Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 1095788-SI3201-BS Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 800mW Includes: BORSCHT Functions, Ring Trip Detection Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3201-BS - 1095788-SI3201-BS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3201-BS
1095788-SI3201-BS
Interface - Interface - Telecom - SI3201-BS 1095788-SI3201-BS
Manufacturer: Silicon Labs Win Source Part Number: 1095788-SI3201-BS Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 800mW Includes: BORSCHT Functions, Ring Trip Detection Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.13 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1095788-SI3201-BS
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 800mW
Includes: BORSCHT Functions, Ring Trip Detection
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.13 V to 5.25 V
Operating Supply Current: 88mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1095788-SI3201-BS
Product Name Interface - Interface - Telecom - SI3201-BS
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906240 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4067D,653 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 10V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 24-SOIC (0.295", 7.50mm Width)
View Details
2 suppliers
Interface Transceiver IC - 702-SI32177-B-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers