Silicon Labs Interface - Interface - Telecom - SI3200-KS SI3200-KS

Description
Manufacturer: Silicon Labs Win Source Part Number: 064419-SI3200-KS Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 941mW Includes: Battery Switching, BORSCHT Functions, DTMF Generation and Decoding, FSK Tone Generation, Modem and Fax Tone Detection Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 110μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 064419-SI3200-KS Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 941mW Includes: Battery Switching, BORSCHT Functions, DTMF Generation and Decoding, FSK Tone Generation, Modem and Fax Tone Detection Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 110μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3200-KS - 064419-SI3200-KS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3200-KS
064419-SI3200-KS
Interface - Interface - Telecom - SI3200-KS 064419-SI3200-KS
Manufacturer: Silicon Labs Win Source Part Number: 064419-SI3200-KS Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 941mW Includes: Battery Switching, BORSCHT Functions, DTMF Generation and Decoding, FSK Tone Generation, Modem and Fax Tone Detection Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 110μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 064419-SI3200-KS
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Power (Watts): 941mW
Includes: Battery Switching, BORSCHT Functions, DTMF Generation and Decoding, FSK Tone Generation, Modem and Fax Tone Detection
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.3V, 5V
Operating Supply Current: 110μA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 064419-SI3200-KS
Product Name Interface - Interface - Telecom - SI3200-KS
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - PCM3008T - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Interface module - 289-422 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4506TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Control Communications - CY7C53120E4-40AXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details