Silicon Labs Interface - Interface - Telecom - Si3200-FS Si3200-FS

Description
Manufacturer: Silicon Labs Win Source Part Number: 064418-Si3200-FS Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 941mW Includes: Battery Switching, BORSCHT Functions, DTMF Generation and Decoding, FSK Tone Generation, Modem and Fax Tone Detection Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 110μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 064418-Si3200-FS Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 941mW Includes: Battery Switching, BORSCHT Functions, DTMF Generation and Decoding, FSK Tone Generation, Modem and Fax Tone Detection Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 110μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - Si3200-FS - 064418-Si3200-FS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - Si3200-FS
064418-Si3200-FS
Interface - Interface - Telecom - Si3200-FS 064418-Si3200-FS
Manufacturer: Silicon Labs Win Source Part Number: 064418-Si3200-FS Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 941mW Includes: Battery Switching, BORSCHT Functions, DTMF Generation and Decoding, FSK Tone Generation, Modem and Fax Tone Detection Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V, 5V Operating Supply Current: 110μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 064418-Si3200-FS
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Power (Watts): 941mW
Includes: Battery Switching, BORSCHT Functions, DTMF Generation and Decoding, FSK Tone Generation, Modem and Fax Tone Detection
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.3V, 5V
Operating Supply Current: 110μA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 064418-Si3200-FS
Product Name Interface - Interface - Telecom - Si3200-FS
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-PEB2075N-V13TR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Interface Transceiver IC - 702-SI32173-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Interface - Specialized - 32R1610BR-8GT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1597972 - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
Package Type SSOP; TSSOP; TSSOP
View Details