Silicon Labs Interface - Interface - Telecom - SI3056-FS SI3056-FS

Description
Manufacturer: Silicon Labs Win Source Part Number: 064417-SI3056-FS Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Direct Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 064417-SI3056-FS Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Direct Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3056-FS - 064417-SI3056-FS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3056-FS
064417-SI3056-FS
Interface - Interface - Telecom - SI3056-FS 064417-SI3056-FS
Manufacturer: Silicon Labs Win Source Part Number: 064417-SI3056-FS Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Direct Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 064417-SI3056-FS
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Purpose: Direct Access Arrangement (DAA)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 064417-SI3056-FS
Product Name Interface - Interface - Telecom - SI3056-FS
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4730SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Serial interface - Serial Interface RS-485 - 753-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details