Silicon Labs Interface - Interface - Telecom - SI3050-KT SI3050-KT

Description
Manufacturer: Silicon Labs Win Source Part Number: 064416-SI3050-KT Packaging: Tube/Rail Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 064416-SI3050-KT Packaging: Tube/Rail Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3050-KT - 064416-SI3050-KT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3050-KT
064416-SI3050-KT
Interface - Interface - Telecom - SI3050-KT 064416-SI3050-KT
Manufacturer: Silicon Labs Win Source Part Number: 064416-SI3050-KT Packaging: Tube/Rail Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 064416-SI3050-KT
Packaging: Tube/Rail
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 064416-SI3050-KT
Product Name Interface - Interface - Telecom - SI3050-KT
Package Type SOP; SSOP; TSSOP; 20-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T - 198425-A5358CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
6 suppliers
Interface Transceiver IC - 702-SI3201-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 2966PC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details