Silicon Labs Interface - Interface - Telecom - SI3050-E-FT SI3050-E-FT

Description
Manufacturer: Silicon Labs Win Source Part Number: 064415-SI3050-E-FT Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Purpose: Direct Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 8.5mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 064415-SI3050-E-FT Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Purpose: Direct Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 8.5mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3050-E-FT - 064415-SI3050-E-FT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3050-E-FT
064415-SI3050-E-FT
Interface - Interface - Telecom - SI3050-E-FT 064415-SI3050-E-FT
Manufacturer: Silicon Labs Win Source Part Number: 064415-SI3050-E-FT Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Purpose: Direct Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 8.5mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 064415-SI3050-E-FT
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TSSOP
Purpose: Direct Access Arrangement (DAA)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 8.5mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 064415-SI3050-E-FT
Product Name Interface - Interface - Telecom - SI3050-E-FT
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-F-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4588ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details