Manufacturer: Silicon Labs
Win Source Part Number: 211617-SI3050-D-FT
Packaging: Tube/Rail
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 211617-SI3050-D-FT |
| Product Name | Interface - Interface - Modems - ICs and Modules - SI3050-D-FT |
| Supply Voltage | Other; 3 V ~ 3.6 V |