Silicon Labs Interface - Interface - Telecom - SI3019-KS SI3019-KS

Description
Manufacturer: Silicon Labs Win Source Part Number: 211616-SI3019-KS Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Direct Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 8.5mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 211616-SI3019-KS Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Direct Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 8.5mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3019-KS - 211616-SI3019-KS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3019-KS
211616-SI3019-KS
Interface - Interface - Telecom - SI3019-KS 211616-SI3019-KS
Manufacturer: Silicon Labs Win Source Part Number: 211616-SI3019-KS Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Direct Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 8.5mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 211616-SI3019-KS
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Purpose: Direct Access Arrangement (DAA)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 8.5mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 211616-SI3019-KS
Product Name Interface - Interface - Telecom - SI3019-KS
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4559SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface Transceiver IC - 710-32R2211RX2CVTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface module - 289-576 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 32P4802-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details