Manufacturer: Silicon Labs
Win Source Part Number: 794216-SI3018-GS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Direct Access Arrangement (DAA)
Interface: Parallel, SPI, UART
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.5mA
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC TELECOM INTERFACE 16SOIC Product overview: SI3018-GS from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3018-GS can be used for catalog matching and distributor lookup.
Telecom IC Direct Access Arrangement (DAA) 16-SOIC
IC TELECOM INTERFACE 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 794216-SI3018-GS | 702-SI3018-GS | SI3018-GS | SI3018-GS |
| Product Name | Interface - Interface - Telecom - SI3018-GS | Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |