Manufacturer: Silicon Labs
Win Source Part Number: 129741-SI3016-FS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Format: V.90
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 129741-SI3016-FS |
| Product Name | Interface - Interface - Modems - ICs and Modules - SI3016-FS |
| Supply Voltage | Other; 3.3V~ 5V |