Silicon Labs Interface Transceiver IC SI3015-BS

Description
IC ISOMODEM LINE-SIDE DAA 16SOIC Product overview: SI3015-BS from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI3015-BS can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC ISOMODEM LINE-SIDE DAA 16SOIC Product overview: SI3015-BS from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI3015-BS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 722-SI3015-BS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
722-SI3015-BS
Interface Transceiver IC 722-SI3015-BS
IC ISOMODEM LINE-SIDE DAA 16SOIC Product overview: SI3015-BS from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI3015-BS can be used for catalog matching and distributor lookup.

IC ISOMODEM LINE-SIDE DAA 16SOIC Product overview: SI3015-BS from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI3015-BS can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Modems - ICs and Modules - SI3015-BS - 794215-SI3015-BS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI3015-BS
794215-SI3015-BS
Interface - Interface - Modems - ICs and Modules - SI3015-BS 794215-SI3015-BS
Manufacturer: Silicon Labs Win Source Part Number: 794215-SI3015-BS Series: ISOmodem Packaging: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3.3V, 5V Part Status: Obsolete(EOL) Data Format: V.90 Baud Rates: 2.4k Family Name: SI3015 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SI3015-BSR; Introduction Date: October 29, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794215-SI3015-BS
Series: ISOmodem
Packaging: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V
Part Status: Obsolete(EOL)
Data Format: V.90
Baud Rates: 2.4k
Family Name: SI3015
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SI3015-BSR;
Introduction Date: October 29, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 722-SI3015-BS 794215-SI3015-BS
Product Name Interface Transceiver IC Interface - Interface - Modems - ICs and Modules - SI3015-BS
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222303M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface module - 289-506 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details