Silicon Labs Interface - Interface - Modems - ICs and Modules - SI3014-KS SI3014-KS

Description
Manufacturer: Silicon Labs Win Source Part Number: 211615-SI3014-KS Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: ASK over Home Power Lines Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 211615-SI3014-KS Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: ASK over Home Power Lines Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - SI3014-KS - 211615-SI3014-KS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI3014-KS
211615-SI3014-KS
Interface - Interface - Modems - ICs and Modules - SI3014-KS 211615-SI3014-KS
Manufacturer: Silicon Labs Win Source Part Number: 211615-SI3014-KS Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: ASK over Home Power Lines Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Silicon Labs
Win Source Part Number: 211615-SI3014-KS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Format: ASK over Home Power Lines
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 211615-SI3014-KS
Product Name Interface - Interface - Modems - ICs and Modules - SI3014-KS
Supply Voltage Other; 3.3V~ 5V
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1913523P - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Features RoHS
# of Rx 30 #
View Details
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-89680012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Octal bus transceiver; 3-state - 74AHC245BQ/GX - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
Telecom - SI3210-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details