Silicon Labs Interface - Interface - Modems - ICs and Modules - SI3012-KS SI3012-KS

Description
Manufacturer: Silicon Labs Win Source Part Number: 189653-SI3012-KS Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.90 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 3.3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 189653-SI3012-KS Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.90 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 3.3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - SI3012-KS - 189653-SI3012-KS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI3012-KS
189653-SI3012-KS
Interface - Interface - Modems - ICs and Modules - SI3012-KS 189653-SI3012-KS
Manufacturer: Silicon Labs Win Source Part Number: 189653-SI3012-KS Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.90 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 3.3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 189653-SI3012-KS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Format: V.90
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.3 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 189653-SI3012-KS
Product Name Interface - Interface - Modems - ICs and Modules - SI3012-KS
Supply Voltage Other; 3.3 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2457-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Line Interface ICs - 1906162 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers