Silicon Labs SOIC Interface Transceiver IC SI3010-GS

Description
Consumer Circuit, PDSO16, ROHS COMPLIANT, SOIC-16 Product overview: SI3010-GS from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3010-GS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Consumer Circuit, PDSO16, ROHS COMPLIANT, SOIC-16 Product overview: SI3010-GS from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3010-GS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Interface Transceiver IC - 702-SI3010-GS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
702-SI3010-GS
SOIC Interface Transceiver IC 702-SI3010-GS
Consumer Circuit, PDSO16, ROHS COMPLIANT, SOIC-16 Product overview: SI3010-GS from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3010-GS can be used for catalog matching and distributor lookup.

Consumer Circuit, PDSO16, ROHS COMPLIANT, SOIC-16 Product overview: SI3010-GS from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3010-GS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 1260863-SI3010-GS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1260863-SI3010-GS
Integrated Circuits (ICs) - Interface - Telecom 1260863-SI3010-GS
Win Source Part Number: 1260863-SI3010-GS Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tube Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) Function: Direct Access Arrangement (DAA) Interface: Parallel, SPI, UART Current - Supply: 15mA Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI3010 Product Status: Obsolete

Win Source Part Number: 1260863-SI3010-GS
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tube
Number of Circuits: 1
Standard Package: 48
Mounting: SMD (SMT)
Function: Direct Access Arrangement (DAA)
Interface: Parallel, SPI, UART
Current - Supply: 15mA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI3010
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - SI3010-GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI3010-GS
Integrated Circuits (ICs) - Interface - Telecom SI3010-GS
IC TELECOM INTERFACE 16SOIC

IC TELECOM INTERFACE 16SOIC

Supplier's Site
Telecom - SI3010-GS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
SI3010-GS
Telecom SI3010-GS
Telecom IC Direct Access Arrangement (DAA) 16-SOIC

Telecom IC Direct Access Arrangement (DAA) 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-SI3010-GS 1260863-SI3010-GS SI3010-GS SI3010-GS
Product Name SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Package Type SOIC SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1913722 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details