Silicon Labs Interface - Interface - Telecom - SI3010-FS SI3010-FS

Description
Manufacturer: Silicon Labs Win Source Part Number: 064406-SI3010-FS Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Direct Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 064406-SI3010-FS Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Direct Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3010-FS - 064406-SI3010-FS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3010-FS
064406-SI3010-FS
Interface - Interface - Telecom - SI3010-FS 064406-SI3010-FS
Manufacturer: Silicon Labs Win Source Part Number: 064406-SI3010-FS Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Direct Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 15mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 064406-SI3010-FS
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Purpose: Direct Access Arrangement (DAA)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 15mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 064406-SI3010-FS
Product Name Interface - Interface - Telecom - SI3010-FS
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898135 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
 - 74AHC373PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details
Telecom - SI3215-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details