Silicon Labs Interface - Interface - CODECs - SI3000-KS SI3000-KS

Description
Manufacturer: Silicon Labs Win Source Part Number: 064402-SI3000-KS Packaging: Tube/Rail Type: Voice-Band Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Dynamic Range, ADCs / DACs (db) Typ: 84 / 84 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Analog Supply Voltage: 3 V to 5.25 V Digital Supply Voltage: 3 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 064402-SI3000-KS Packaging: Tube/Rail Type: Voice-Band Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Dynamic Range, ADCs / DACs (db) Typ: 84 / 84 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Analog Supply Voltage: 3 V to 5.25 V Digital Supply Voltage: 3 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - SI3000-KS - 064402-SI3000-KS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - SI3000-KS
064402-SI3000-KS
Interface - Interface - CODECs - SI3000-KS 064402-SI3000-KS
Manufacturer: Silicon Labs Win Source Part Number: 064402-SI3000-KS Packaging: Tube/Rail Type: Voice-Band Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Dynamic Range, ADCs / DACs (db) Typ: 84 / 84 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Analog Supply Voltage: 3 V to 5.25 V Digital Supply Voltage: 3 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 064402-SI3000-KS
Packaging: Tube/Rail
Type: Voice-Band
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Dynamic Range, ADCs / DACs (db) Typ: 84 / 84
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Analog Supply Voltage: 3 V to 5.25 V
Digital Supply Voltage: 3 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 064402-SI3000-KS
Product Name Interface - Interface - CODECs - SI3000-KS
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898006 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 3 #
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051E - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300", 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - XS3A2467PWJ - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface Transceiver IC - 702-SI3205-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
3 suppliers