Manufacturer: Silicon Labs
Win Source Part Number: 794212-SI2493-C-FTR
Series: ISOmodem
Packaging: Reel package
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Data Format: V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A
Family Name: SI2493
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Introduction Date: November 20, 1997
ECCN: 5A991.b.2
Country of Origin: Malaysia, Taiwan
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 794212-SI2493-C-FTR |
| Product Name | Interface - Interface - Modems - ICs and Modules - SI2493-C-FTR |
| Supply Voltage | Other; 3 V ~ 3.6 V |