Silicon Labs Interface - Interface - Modems - ICs and Modules - SI2493-C-FS SI2493-C-FS

Description
Manufacturer: Silicon Labs Win Source Part Number: 028399-SI2493-C-FS Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A Categories: Integrated Circuits Status: Not For New Designs Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 028399-SI2493-C-FS Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A Categories: Integrated Circuits Status: Not For New Designs Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - SI2493-C-FS - 028399-SI2493-C-FS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI2493-C-FS
028399-SI2493-C-FS
Interface - Interface - Modems - ICs and Modules - SI2493-C-FS 028399-SI2493-C-FS
Manufacturer: Silicon Labs Win Source Part Number: 028399-SI2493-C-FS Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A Categories: Integrated Circuits Status: Not For New Designs Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 028399-SI2493-C-FS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Format: V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 028399-SI2493-C-FS
Product Name Interface - Interface - Modems - ICs and Modules - SI2493-C-FS
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Bus buffer/line driver; 3-state - 74AHCT1G125GM,132 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers