Silicon Labs Interface - Interface - Modems - ICs and Modules - SI2457-C-FTR SI2457-C-FTR

Description
Manufacturer: Silicon Labs Win Source Part Number: 038580-SI2457-C-FTR Packaging: Reel - TR Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A Baud Rates: 56k Family Name: Si2457 Categories: Integrated Circuits Status: Not For New Designs Case / Package: 24-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SI2457-C-FT; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 038580-SI2457-C-FTR Packaging: Reel - TR Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A Baud Rates: 56k Family Name: Si2457 Categories: Integrated Circuits Status: Not For New Designs Case / Package: 24-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SI2457-C-FT; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - SI2457-C-FTR - 038580-SI2457-C-FTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI2457-C-FTR
038580-SI2457-C-FTR
Interface - Interface - Modems - ICs and Modules - SI2457-C-FTR 038580-SI2457-C-FTR
Manufacturer: Silicon Labs Win Source Part Number: 038580-SI2457-C-FTR Packaging: Reel - TR Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A Baud Rates: 56k Family Name: Si2457 Categories: Integrated Circuits Status: Not For New Designs Case / Package: 24-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SI2457-C-FT; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 038580-SI2457-C-FTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Format: V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A
Baud Rates: 56k
Family Name: Si2457
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SI2457-C-FT;
Introduction Date: November 20, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 038580-SI2457-C-FTR
Product Name Interface - Interface - Modems - ICs and Modules - SI2457-C-FTR
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

1200MHz Interface Transceiver IC - 118-RFOS6013 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
SN55113 Dual Differential Line Driver - 5962-88744012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54AC05/QDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details