Silicon Labs Interface - Interface - Modems - ICs and Modules - SI2457-C-FS SI2457-C-FS

Description
Manufacturer: Silicon Labs Win Source Part Number: 811043-SI2457-C-FS Packaging: Tube Mounting Style: SMD Data Format: V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A Baud Rates: 56k Supplier Device Package: 16-SOIC Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: SI2457
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 811043-SI2457-C-FS Packaging: Tube Mounting Style: SMD Data Format: V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A Baud Rates: 56k Supplier Device Package: 16-SOIC Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: SI2457
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - SI2457-C-FS - 811043-SI2457-C-FS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI2457-C-FS
811043-SI2457-C-FS
Interface - Interface - Modems - ICs and Modules - SI2457-C-FS 811043-SI2457-C-FS
Manufacturer: Silicon Labs Win Source Part Number: 811043-SI2457-C-FS Packaging: Tube Mounting Style: SMD Data Format: V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A Baud Rates: 56k Supplier Device Package: 16-SOIC Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: SI2457

Manufacturer: Silicon Labs
Win Source Part Number: 811043-SI2457-C-FS
Packaging: Tube
Mounting Style: SMD
Data Format: V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A
Baud Rates: 56k
Supplier Device Package: 16-SOIC
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: SI2457

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 811043-SI2457-C-FS
Product Name Interface - Interface - Modems - ICs and Modules - SI2457-C-FS
Supply Voltage Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 1464839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details