Silicon Labs Interface - Interface - Modems - ICs and Modules - SI2435-E-FTR SI2435-E-FTR

Description
Manufacturer: Silicon Labs Win Source Part Number: 211613-SI2435-E-FTR Packaging: Reel - TR Mounting: SMD (SMT) Data Format: V.34 Categories: Integrated Circuits Status: Active Case / Package: 24-TSSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 211613-SI2435-E-FTR Packaging: Reel - TR Mounting: SMD (SMT) Data Format: V.34 Categories: Integrated Circuits Status: Active Case / Package: 24-TSSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - SI2435-E-FTR - 211613-SI2435-E-FTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI2435-E-FTR
211613-SI2435-E-FTR
Interface - Interface - Modems - ICs and Modules - SI2435-E-FTR 211613-SI2435-E-FTR
Manufacturer: Silicon Labs Win Source Part Number: 211613-SI2435-E-FTR Packaging: Reel - TR Mounting: SMD (SMT) Data Format: V.34 Categories: Integrated Circuits Status: Active Case / Package: 24-TSSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 211613-SI2435-E-FTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Format: V.34
Categories: Integrated Circuits
Status: Active
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 211613-SI2435-E-FTR
Product Name Interface - Interface - Modems - ICs and Modules - SI2435-E-FTR
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VSA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS32BJC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC20
View Details
2 suppliers