Silicon Labs Interface - Interface - Modems - ICs and Modules - SI2435-C-FT SI2435-C-FT

Description
Manufacturer: Silicon Labs Win Source Part Number: 811466-SI2435-C-FT Packaging: Tube Mounting Style: SMD Part Status: Obsolete (End Of Life) Data Format: V.34 Supplier Device Package: 24-TSSOP Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 62 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Part Number Series: SI2435
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 811466-SI2435-C-FT Packaging: Tube Mounting Style: SMD Part Status: Obsolete (End Of Life) Data Format: V.34 Supplier Device Package: 24-TSSOP Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 62 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Part Number Series: SI2435
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - SI2435-C-FT - 811466-SI2435-C-FT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI2435-C-FT
811466-SI2435-C-FT
Interface - Interface - Modems - ICs and Modules - SI2435-C-FT 811466-SI2435-C-FT
Manufacturer: Silicon Labs Win Source Part Number: 811466-SI2435-C-FT Packaging: Tube Mounting Style: SMD Part Status: Obsolete (End Of Life) Data Format: V.34 Supplier Device Package: 24-TSSOP Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 62 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Part Number Series: SI2435

Manufacturer: Silicon Labs
Win Source Part Number: 811466-SI2435-C-FT
Packaging: Tube
Mounting Style: SMD
Part Status: Obsolete (End Of Life)
Data Format: V.34
Supplier Device Package: 24-TSSOP
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 62
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
Part Number Series: SI2435

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 811466-SI2435-C-FT
Product Name Interface - Interface - Modems - ICs and Modules - SI2435-C-FT
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55011SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VSA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface module - 704-5074 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details