Silicon Labs Interface - Interface - Modems - ICs and Modules - SI2434-C-FTR SI2434-C-FTR

Description
Manufacturer: Silicon Labs Win Source Part Number: 064401-SI2434-C-FTR Packaging: Reel - TR Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, V.32, V.34, Bell 103, Bell 212A Baud Rates: 33.6k Categories: Integrated Circuits Status: Not For New Designs Case / Package: 24-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 064401-SI2434-C-FTR Packaging: Reel - TR Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, V.32, V.34, Bell 103, Bell 212A Baud Rates: 33.6k Categories: Integrated Circuits Status: Not For New Designs Case / Package: 24-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - SI2434-C-FTR - 064401-SI2434-C-FTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI2434-C-FTR
064401-SI2434-C-FTR
Interface - Interface - Modems - ICs and Modules - SI2434-C-FTR 064401-SI2434-C-FTR
Manufacturer: Silicon Labs Win Source Part Number: 064401-SI2434-C-FTR Packaging: Reel - TR Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, V.32, V.34, Bell 103, Bell 212A Baud Rates: 33.6k Categories: Integrated Circuits Status: Not For New Designs Case / Package: 24-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 064401-SI2434-C-FTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Format: V.21, V.22, V.23, V.29, V.32, V.34, Bell 103, Bell 212A
Baud Rates: 33.6k
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 064401-SI2434-C-FTR
Product Name Interface - Interface - Modems - ICs and Modules - SI2434-C-FTR
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
Interface module - 289-621 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 29C10A-1JC - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details