Silicon Labs Interface - Interface - Modems - ICs and Modules - SI2434-C-FSR SI2434-C-FSR

Description
Manufacturer: Silicon Labs Win Source Part Number: 042587-SI2434-C-FSR Packaging: Reel - TR Mounting: SMD (SMT) Data Format: V.34 Categories: Integrated Circuits Status: Not For New Designs Case / Package: 16-SOIC Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 042587-SI2434-C-FSR Packaging: Reel - TR Mounting: SMD (SMT) Data Format: V.34 Categories: Integrated Circuits Status: Not For New Designs Case / Package: 16-SOIC Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - SI2434-C-FSR - 042587-SI2434-C-FSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI2434-C-FSR
042587-SI2434-C-FSR
Interface - Interface - Modems - ICs and Modules - SI2434-C-FSR 042587-SI2434-C-FSR
Manufacturer: Silicon Labs Win Source Part Number: 042587-SI2434-C-FSR Packaging: Reel - TR Mounting: SMD (SMT) Data Format: V.34 Categories: Integrated Circuits Status: Not For New Designs Case / Package: 16-SOIC Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 042587-SI2434-C-FSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Format: V.34
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 042587-SI2434-C-FSR
Product Name Interface - Interface - Modems - ICs and Modules - SI2434-C-FSR
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-506 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Modems - ICs and Modules - 11246-12 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4632TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details