Silicon Labs Interface - Interface - Modems - ICs and Modules - SI2434-C-FS SI2434-C-FS

Description
Manufacturer: Silicon Labs Win Source Part Number: 794209-SI2434-C-FS Packaging: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Data Format: V.34 Family Name: Si2434 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SI2434-C-FSR; Introduction Date: November 13, 2000 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794209-SI2434-C-FS Packaging: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Data Format: V.34 Family Name: Si2434 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SI2434-C-FSR; Introduction Date: November 13, 2000 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - SI2434-C-FS - 794209-SI2434-C-FS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI2434-C-FS
794209-SI2434-C-FS
Interface - Interface - Modems - ICs and Modules - SI2434-C-FS 794209-SI2434-C-FS
Manufacturer: Silicon Labs Win Source Part Number: 794209-SI2434-C-FS Packaging: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Data Format: V.34 Family Name: Si2434 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SI2434-C-FSR; Introduction Date: November 13, 2000 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794209-SI2434-C-FS
Packaging: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3.3V
Data Format: V.34
Family Name: Si2434
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SI2434-C-FSR;
Introduction Date: November 13, 2000
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 794209-SI2434-C-FS
Product Name Interface - Interface - Modems - ICs and Modules - SI2434-C-FS
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-545 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1906938P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301M2A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details