Silicon Labs Interface - Interface - Modems - ICs and Modules - SI2417-C-FTR SI2417-C-FTR

Description
Manufacturer: Silicon Labs Win Source Part Number: 806929-SI2417-C-FTR Packaging: Reel Mounting Style: SMD Data Format: V.32 Supplier Device Package: 24-TSSOP Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Part Number Series: SI2417
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 806929-SI2417-C-FTR Packaging: Reel Mounting Style: SMD Data Format: V.32 Supplier Device Package: 24-TSSOP Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Part Number Series: SI2417
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - SI2417-C-FTR - 806929-SI2417-C-FTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI2417-C-FTR
806929-SI2417-C-FTR
Interface - Interface - Modems - ICs and Modules - SI2417-C-FTR 806929-SI2417-C-FTR
Manufacturer: Silicon Labs Win Source Part Number: 806929-SI2417-C-FTR Packaging: Reel Mounting Style: SMD Data Format: V.32 Supplier Device Package: 24-TSSOP Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Part Number Series: SI2417

Manufacturer: Silicon Labs
Win Source Part Number: 806929-SI2417-C-FTR
Packaging: Reel
Mounting Style: SMD
Data Format: V.32
Supplier Device Package: 24-TSSOP
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
Part Number Series: SI2417

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 806929-SI2417-C-FTR
Product Name Interface - Interface - Modems - ICs and Modules - SI2417-C-FTR
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF5005TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
SN55110A Dual Line Driver - 5962-87547012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS34PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers