Silicon Labs Interface - Interface - Modems - ICs and Modules - SI2401-FSR SI2401-FSR

Description
Manufacturer: Silicon Labs Win Source Part Number: 038638-SI2401-FSR Packaging: Reel - TR Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, Bell 103, Bell 212A Baud Rates: 2.4k Family Name: Si2401 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): Si2401-FS; Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 038638-SI2401-FSR Packaging: Reel - TR Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, Bell 103, Bell 212A Baud Rates: 2.4k Family Name: Si2401 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): Si2401-FS; Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - SI2401-FSR - 038638-SI2401-FSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI2401-FSR
038638-SI2401-FSR
Interface - Interface - Modems - ICs and Modules - SI2401-FSR 038638-SI2401-FSR
Manufacturer: Silicon Labs Win Source Part Number: 038638-SI2401-FSR Packaging: Reel - TR Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, Bell 103, Bell 212A Baud Rates: 2.4k Family Name: Si2401 Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): Si2401-FS; Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 038638-SI2401-FSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Format: V.21, V.22, V.23, Bell 103, Bell 212A
Baud Rates: 2.4k
Family Name: Si2401
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): Si2401-FS;
Introduction Date: July 28, 1998
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 038638-SI2401-FSR
Product Name Interface - Interface - Modems - ICs and Modules - SI2401-FSR
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - BTS56033LBAAUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON24
View Details
 - 54F04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details