Silicon Labs Interface - Interface - Modems - ICs and Modules - SI2400-BS SI2400-BS

Description
Manufacturer: Silicon Labs Win Source Part Number: 1095763-SI2400-BS Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, Bell 103, Bell 212A Baud Rates: 2.4k Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1095763-SI2400-BS Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, Bell 103, Bell 212A Baud Rates: 2.4k Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - SI2400-BS - 1095763-SI2400-BS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI2400-BS
1095763-SI2400-BS
Interface - Interface - Modems - ICs and Modules - SI2400-BS 1095763-SI2400-BS
Manufacturer: Silicon Labs Win Source Part Number: 1095763-SI2400-BS Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, Bell 103, Bell 212A Baud Rates: 2.4k Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Silicon Labs
Win Source Part Number: 1095763-SI2400-BS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Format: V.21, V.22, V.23, Bell 103, Bell 212A
Baud Rates: 2.4k
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1095763-SI2400-BS
Product Name Interface - Interface - Modems - ICs and Modules - SI2400-BS
Supply Voltage Other; 3 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-RF2948B - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Bulk
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802Q2A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface module - 289-723 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Encoders, Decoders, Converters - 74184N - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details