Silicon Labs Digital TV Demodulator Si2167

Description
Features DVB-S/S2 (ETSI EN 302 307 & TR102-376) compliant QPSK/8PSK demodulator & LDPC + BCH FEC decoder (Broadcast profile – S.R. from 1 to 45 MBaud) Legacy DSS standard compliant DiSEqC™ 2.0 interface DVB-T compliant COFDM demodulator & FEC decoder (Supports all C.R., G.I., LP, and HP streams) ITU J.83 Annex A/C and DVB-C compliant QAM demodulator & FEC decoder (S.R. from 1 to 7.2 MBaud) NorDig Unified 2.1, D-Book 6.1 & C-Book compliant Three ADCs with independent IF and ZIF inputs (differential) for terrestrial/cable and satellite Four independent AGC controls (for IF & RF), and RSSI measurement I2C Host and Tuner ports Power dissipation from 190 mW to 860 mW max. (reception mode dependant) Only 2 power supplies (1.2 & 3.3 V) 7x7 mm, 48-pin QFN package
Description
Features DVB-S/S2 (ETSI EN 302 307 & TR102-376) compliant QPSK/8PSK demodulator & LDPC + BCH FEC decoder (Broadcast profile – S.R. from 1 to 45 MBaud) Legacy DSS standard compliant DiSEqC™ 2.0 interface DVB-T compliant COFDM demodulator & FEC decoder (Supports all C.R., G.I., LP, and HP streams) ITU J.83 Annex A/C and DVB-C compliant QAM demodulator & FEC decoder (S.R. from 1 to 7.2 MBaud) NorDig Unified 2.1, D-Book 6.1 & C-Book compliant Three ADCs with independent IF and ZIF inputs (differential) for terrestrial/cable and satellite Four independent AGC controls (for IF & RF), and RSSI measurement I2C Host and Tuner ports Power dissipation from 190 mW to 860 mW max. (reception mode dependant) Only 2 power supplies (1.2 & 3.3 V) 7x7 mm, 48-pin QFN package

Suppliers

Company
Product
Description
Supplier Links
Digital TV Demodulator - Si2167 - Silicon Labs
Austin, TX, USA
Digital TV Demodulator
Si2167
Digital TV Demodulator Si2167
Features DVB-S/S2 (ETSI EN 302 307 & TR102-376) compliant QPSK/8PSK demodulator & LDPC + BCH FEC decoder (Broadcast profile – S.R. from 1 to 45 MBaud) Legacy DSS standard compliant DiSEqC™ 2.0 interface DVB-T compliant COFDM demodulator & FEC decoder (Supports all C.R., G.I., LP, and HP streams) ITU J.83 Annex A/C and DVB-C compliant QAM demodulator & FEC decoder (S.R. from 1 to 7.2 MBaud) NorDig Unified 2.1, D-Book 6.1 & C-Book compliant Three ADCs with independent IF and ZIF inputs (differential) for terrestrial/cable and satellite Four independent AGC controls (for IF & RF), and RSSI measurement I2C Host and Tuner ports Power dissipation from 190 mW to 860 mW max. (reception mode dependant) Only 2 power supplies (1.2 & 3.3 V) 7x7 mm, 48-pin QFN package

Features

DVB-S/S2 (ETSI EN 302 307 & TR102-376) compliant QPSK/8PSK demodulator & LDPC + BCH FEC decoder (Broadcast profile – S.R. from 1 to 45 MBaud)
Legacy DSS standard compliant
DiSEqC™ 2.0 interface
DVB-T compliant COFDM demodulator & FEC decoder (Supports all C.R., G.I., LP, and HP streams)
ITU J.83 Annex A/C and DVB-C compliant QAM demodulator & FEC decoder (S.R. from 1 to 7.2 MBaud)
NorDig Unified 2.1, D-Book 6.1 & C-Book compliant
Three ADCs with independent IF and ZIF inputs (differential) for terrestrial/cable and satellite
Four independent AGC controls (for IF & RF), and RSSI measurement
I2C Host and Tuner ports
Power dissipation from 190 mW to 860 mW max. (reception mode dependant)
Only 2 power supplies (1.2 & 3.3 V)
7x7 mm, 48-pin QFN package
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si2167
Product Name Digital TV Demodulator
Operating Frequency 16 to 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - CY7C68000A-56LTXC - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
View Details