Silicon Labs Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors SI1147-M01-GM

Description
Win Source Part Number: 1235026-SI1147-M01-G M Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient, IR, Ultraviolet (UV) Package: Strip Standard Package: 100 Mounting: SMD (SMT) Output Type: I2C Wavelength: 850nm Proximity Detection: Yes Voltage - Supply: 1.71V ~ 3.6V Package / Case: 10-SMD Module, No Lead Supplier Device Package: 10-QFN (4.9x2.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-5138,SI1147-M01- GM Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235026-SI1147-M01-G M Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient, IR, Ultraviolet (UV) Package: Strip Standard Package: 100 Mounting: SMD (SMT) Output Type: I2C Wavelength: 850nm Proximity Detection: Yes Voltage - Supply: 1.71V ~ 3.6V Package / Case: 10-SMD Module, No Lead Supplier Device Package: 10-QFN (4.9x2.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-5138,SI1147-M01- GM Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - 1235026-SI1147-M01-GM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
1235026-SI1147-M01-GM
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors 1235026-SI1147-M01-GM
Win Source Part Number: 1235026-SI1147-M01-G M Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient, IR, Ultraviolet (UV) Package: Strip Standard Package: 100 Mounting: SMD (SMT) Output Type: I2C Wavelength: 850nm Proximity Detection: Yes Voltage - Supply: 1.71V ~ 3.6V Package / Case: 10-SMD Module, No Lead Supplier Device Package: 10-QFN (4.9x2.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-5138,SI1147-M01- GM Product Status: Obsolete

Win Source Part Number: 1235026-SI1147-M01-GM
Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Type: Ambient, IR, Ultraviolet (UV)
Package: Strip
Standard Package: 100
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 850nm
Proximity Detection: Yes
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 10-SMD Module, No Lead
Supplier Device Package: 10-QFN (4.9x2.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-5138,SI1147-M01-GM
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1235026-SI1147-M01-GM
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details