Silicon Labs Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors SI1145-A10-GMR

Description
Win Source Part Number: 1235019-SI1145-A10-G MR Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient, Ultraviolet (UV) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Wavelength: 850nm Proximity Detection: Yes Voltage - Supply: 1.71V ~ 3.6V Package / Case: 10-WFQFN Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-2622-1,336-2622- 6,336-2622-2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235019-SI1145-A10-G MR Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient, Ultraviolet (UV) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Wavelength: 850nm Proximity Detection: Yes Voltage - Supply: 1.71V ~ 3.6V Package / Case: 10-WFQFN Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-2622-1,336-2622- 6,336-2622-2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - 1235019-SI1145-A10-GMR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
1235019-SI1145-A10-GMR
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors 1235019-SI1145-A10-GMR
Win Source Part Number: 1235019-SI1145-A10-G MR Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient, Ultraviolet (UV) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Wavelength: 850nm Proximity Detection: Yes Voltage - Supply: 1.71V ~ 3.6V Package / Case: 10-WFQFN Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-2622-1,336-2622- 6,336-2622-2 Product Status: Obsolete

Win Source Part Number: 1235019-SI1145-A10-GMR
Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Type: Ambient, Ultraviolet (UV)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 850nm
Proximity Detection: Yes
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 10-WFQFN
Supplier Device Package: 10-QFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-2622-1,336-2622-6,336-2622-2
Product Status: Obsolete

Buy Now Datasheet
Proximity/uv/ambient Light Sensor, Qfn10 Rohs Compliant Silicon Labs - 66AH6963 - Newark, An Avnet Company
Chicago, IL, United States
Proximity/uv/ambient Light Sensor, Qfn10 Rohs Compliant Silicon Labs
66AH6963
Proximity/uv/ambient Light Sensor, Qfn10 Rohs Compliant Silicon Labs 66AH6963
PROXIMITY/UV/AMBIENT LIGHT SENSOR, QFN10 ROHS COMPLIANT: YES

PROXIMITY/UV/AMBIENT LIGHT SENSOR, QFN10 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 1235019-SI1145-A10-GMR 66AH6963
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Proximity/uv/ambient Light Sensor, Qfn10 Rohs Compliant Silicon Labs
Sensor Type Light Sensor Proximity Sensors; Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle Sensor IC W/ Advanced Diagnostics - A1338LLETR-P-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-32L-01A - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details