Silicon Labs Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1145-A10-GM SI1145-A10-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 933392-SI1145-A10-GM Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient, Ultraviolet (UV) 850nm I²C 10-WFQFN Package: Strip Package: 10-WFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 10-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 336-5134, SI1145-A10-GM-ND
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 933392-SI1145-A10-GM Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient, Ultraviolet (UV) 850nm I²C 10-WFQFN Package: Strip Package: 10-WFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 10-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 336-5134, SI1145-A10-GM-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1145-A10-GM - 933392-SI1145-A10-GM - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1145-A10-GM
933392-SI1145-A10-GM
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1145-A10-GM 933392-SI1145-A10-GM
Manufacturer: Silicon Labs Win Source Part Number: 933392-SI1145-A10-GM Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient, Ultraviolet (UV) 850nm I²C 10-WFQFN Package: Strip Package: 10-WFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 10-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 336-5134, SI1145-A10-GM-ND

Manufacturer: Silicon Labs
Win Source Part Number: 933392-SI1145-A10-GM
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor Ambient, Ultraviolet (UV) 850nm I²C 10-WFQFN
Package: Strip
Package: 10-WFQFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 10-QFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 336-5134, SI1145-A10-GM-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 933392-SI1145-A10-GM
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1145-A10-GM
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Biosensor IV4 for Glucose measurement - B.IV4.G.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - G-MRCO-006 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details