Silicon Labs Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors SI1143-M01-PS

Description
Win Source Part Number: 1235034-SI1143-M01-P S Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: IR Package: Strip Standard Package: 1 Mounting: SMD (SMT) Output Type: I2C Wavelength: 850nm Proximity Detection: Yes Voltage - Supply: 1.71V ~ 3.6V Package / Case: 10-SMD Module, No Lead Supplier Device Package: 10-QFN (4.9x2.9) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Silicon Labs Base Product Number: SI1143
Request a Quote Datasheet
Description
Win Source Part Number: 1235034-SI1143-M01-P S Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: IR Package: Strip Standard Package: 1 Mounting: SMD (SMT) Output Type: I2C Wavelength: 850nm Proximity Detection: Yes Voltage - Supply: 1.71V ~ 3.6V Package / Case: 10-SMD Module, No Lead Supplier Device Package: 10-QFN (4.9x2.9) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Silicon Labs Base Product Number: SI1143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - 1235034-SI1143-M01-PS - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
1235034-SI1143-M01-PS
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors 1235034-SI1143-M01-PS
Win Source Part Number: 1235034-SI1143-M01-P S Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: IR Package: Strip Standard Package: 1 Mounting: SMD (SMT) Output Type: I2C Wavelength: 850nm Proximity Detection: Yes Voltage - Supply: 1.71V ~ 3.6V Package / Case: 10-SMD Module, No Lead Supplier Device Package: 10-QFN (4.9x2.9) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Silicon Labs Base Product Number: SI1143

Win Source Part Number: 1235034-SI1143-M01-PS
Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Type: IR
Package: Strip
Standard Package: 1
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 850nm
Proximity Detection: Yes
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 10-SMD Module, No Lead
Supplier Device Package: 10-QFN (4.9x2.9)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Silicon Labs
Base Product Number: SI1143

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1235034-SI1143-M01-PS
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details