Silicon Labs Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1143-AAGX-GMR SI1143-AAGX-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 808769-SI1143-AAGX-G MR Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 525nm Proximity Detection: No Supplier Device Package: 10-LGA (4.90x2.85) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TLGA Module Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 3.6V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 808769-SI1143-AAGX-G MR Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 525nm Proximity Detection: No Supplier Device Package: 10-LGA (4.90x2.85) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TLGA Module Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1143-AAGX-GMR - 808769-SI1143-AAGX-GMR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1143-AAGX-GMR
808769-SI1143-AAGX-GMR
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1143-AAGX-GMR 808769-SI1143-AAGX-GMR
Manufacturer: Silicon Labs Win Source Part Number: 808769-SI1143-AAGX-G MR Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 525nm Proximity Detection: No Supplier Device Package: 10-LGA (4.90x2.85) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TLGA Module Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 808769-SI1143-AAGX-GMR
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: I2C
Wavelength: 525nm
Proximity Detection: No
Supplier Device Package: 10-LGA (4.90x2.85)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-TLGA Module
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 808769-SI1143-AAGX-GMR
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1143-AAGX-GMR
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

HYT 939 with membrane filter - HYT 939 module with PTFE filter - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 2.7 to 5.5 volts
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-VHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
4 suppliers