Silicon Labs Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1142-A10-GMR SI1142-A10-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 809399-SI1142-A10-GM R Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Part Status: Obsolete (End Of Life) Proximity Detection: Yes Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFQFN Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.71V ~ 3.6V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 809399-SI1142-A10-GM R Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Part Status: Obsolete (End Of Life) Proximity Detection: Yes Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFQFN Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.71V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1142-A10-GMR - 809399-SI1142-A10-GMR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1142-A10-GMR
809399-SI1142-A10-GMR
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1142-A10-GMR 809399-SI1142-A10-GMR
Manufacturer: Silicon Labs Win Source Part Number: 809399-SI1142-A10-GM R Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Part Status: Obsolete (End Of Life) Proximity Detection: Yes Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFQFN Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.71V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 809399-SI1142-A10-GMR
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: I2C
Part Status: Obsolete (End Of Life)
Proximity Detection: Yes
Supplier Device Package: 10-QFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-WFQFN
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 4 (72 Hours)
Supply Voltage (V): 1.71V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 809399-SI1142-A10-GMR
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1142-A10-GMR
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1535 - 1-FS63WTS-ARM/1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 2139013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting X2-DFN1410-4
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details