Silicon Labs Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1132-A10-GMR SI1132-A10-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 712114-SI1132-A10-GM R Packaging: Reel - TR Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 10-WFQFN Mounting: SMD Output Type: I2C Operating Supply Voltage: 1.71 V ~ 3.6 V Family Name: Si1132 Proximity Detection: No Categories: Sensors, Transducers Manufacturer Homepage: www.silabs.com Manufacturer Package: 10-QFN (2x2) Introduction Date: February 03, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 712114-SI1132-A10-GM R Packaging: Reel - TR Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 10-WFQFN Mounting: SMD Output Type: I2C Operating Supply Voltage: 1.71 V ~ 3.6 V Family Name: Si1132 Proximity Detection: No Categories: Sensors, Transducers Manufacturer Homepage: www.silabs.com Manufacturer Package: 10-QFN (2x2) Introduction Date: February 03, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1132-A10-GMR - 712114-SI1132-A10-GMR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1132-A10-GMR
712114-SI1132-A10-GMR
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1132-A10-GMR 712114-SI1132-A10-GMR
Manufacturer: Silicon Labs Win Source Part Number: 712114-SI1132-A10-GM R Packaging: Reel - TR Type: Ambient Operating Temperature Range: -40°C ~ 85°C Package: 10-WFQFN Mounting: SMD Output Type: I2C Operating Supply Voltage: 1.71 V ~ 3.6 V Family Name: Si1132 Proximity Detection: No Categories: Sensors, Transducers Manufacturer Homepage: www.silabs.com Manufacturer Package: 10-QFN (2x2) Introduction Date: February 03, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 712114-SI1132-A10-GMR
Packaging: Reel - TR
Type: Ambient
Operating Temperature Range: -40°C ~ 85°C
Package: 10-WFQFN
Mounting: SMD
Output Type: I2C
Operating Supply Voltage: 1.71 V ~ 3.6 V
Family Name: Si1132
Proximity Detection: No
Categories: Sensors, Transducers
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 10-QFN (2x2)
Introduction Date: February 03, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Uv Index/ambient Light Sensor, Qfn-10; Supply Voltage Min Silicon Labs - 75AC1951 - Newark, An Avnet Company
Chicago, IL, United States
Uv Index/ambient Light Sensor, Qfn-10; Supply Voltage Min Silicon Labs
75AC1951
Uv Index/ambient Light Sensor, Qfn-10; Supply Voltage Min Silicon Labs 75AC1951
UV INDEX/AMBIENT LIGHT SENSOR, QFN-10; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:QFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

UV INDEX/AMBIENT LIGHT SENSOR, QFN-10; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:QFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Ambient Light Sensors
SI1132-A10-GMR
Ambient Light Sensors SI1132-A10-GMR
Ambient Light Sensors I2C UV Index and Ambient Light Sensor

Ambient Light Sensors I2C UV Index and Ambient Light Sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 712114-SI1132-A10-GMR 75AC1951 SI1132-A10-GMR
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1132-A10-GMR Uv Index/ambient Light Sensor, Qfn-10; Supply Voltage Min Silicon Labs Ambient Light Sensors
Sensor Type Light Sensor Proximity Sensors; Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-8L-09 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details