Silicon Labs Optical Sensors - Optical Sensors - Reflective - Logic Output - SI1102-A-GM SI1102-A-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 811283-SI1102-A-GM Packaging: Tube Mounting Style: SMD Features: Low Power Current - Supply: 400mA Sensing Method: Reflective Sensing Distance: 19.7" (50cm) 1.6' Sensing Object: Non-Metallic Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 5.25V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 811283-SI1102-A-GM Packaging: Tube Mounting Style: SMD Features: Low Power Current - Supply: 400mA Sensing Method: Reflective Sensing Distance: 19.7" (50cm) 1.6' Sensing Object: Non-Metallic Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - SI1102-A-GM - 811283-SI1102-A-GM - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - SI1102-A-GM
811283-SI1102-A-GM
Optical Sensors - Optical Sensors - Reflective - Logic Output - SI1102-A-GM 811283-SI1102-A-GM
Manufacturer: Silicon Labs Win Source Part Number: 811283-SI1102-A-GM Packaging: Tube Mounting Style: SMD Features: Low Power Current - Supply: 400mA Sensing Method: Reflective Sensing Distance: 19.7" (50cm) 1.6' Sensing Object: Non-Metallic Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 5.25V

Manufacturer: Silicon Labs
Win Source Part Number: 811283-SI1102-A-GM
Packaging: Tube
Mounting Style: SMD
Features: Low Power
Current - Supply: 400mA
Sensing Method: Reflective
Sensing Distance: 19.7" (50cm) 1.6'
Sensing Object: Non-Metallic
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 5.25V

Buy Now
Sensors, Transducers - Optical Sensors - Reflective - Logic Output - SI1102-A-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Logic Output
SI1102-A-GM
Sensors, Transducers - Optical Sensors - Reflective - Logic Output SI1102-A-GM
SENSOR OPT REFLECTIVE 50CM 8WDFN

SENSOR OPT REFLECTIVE 50CM 8WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 811283-SI1102-A-GM SI1102-A-GM
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - SI1102-A-GM Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347430-A1148ELHLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Analog and Digital Output - 2952-TSIC506FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Temperature & Humidity Sensor ICs - 1897493 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting F5 microcan
Standards and Certifications RoHS
View Details
InGaAs image sensors, Line sensors - G16823-256DG - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details