Single-chip UHF transceiver for 300-1000 MHz applications, designed for low-power wireless systems in the 315, 433, 868, and 915 MHz ISM/SRD bands. The device operates from 2.1 V to 3.6 V, offers programmable output power from -20 dBm to 10 dBm, and supports FSK data rates up to 76.8 kBaud with typical receiver sensitivity of -110 dBm at 2.4 kBaud. It is available in a TSSOP-28 package and complies with EN 300 220 and FCC CFR47 Part 15. Operating temperature range is -40 °C to 85 °C.
Single Chip Ultra Low Power RF Transceiver for 315/433/868/915 MHz SRD Band 28-TSSOP -40 to 85
"IC RF TxRx Only General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 28-TSSOP (0.173"", 4.40mm Width)"
| Texas Instruments | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC1000-RTR1 | CC1000-RTR1-ND | CC1000-RTR1 |
| Product Name | CC1000 Single Chip Ultra Low Power RF Transceiver for 315/433/868/915 MHz SRD Band | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver | Transceiver; TxRx Only |
| Operating Frequency | 315 to 915 MHz | ||
| Bias Current | 7.4 to 9.6 mA |