Silicon Labs RF/IF and RFID - RF Transceiver ICs SI1026-B-GM

Description
Win Source Part Number: 1235787-SI1026-B-GM Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 43 Mounting: SMD (SMT) Frequency: 240MHz ~ 960MHz Protocol: EZRadioPro Memory Size: 32kB Flash, 8.5kB RAM Power - Output: 13dBm (Max) Sensitivity: -121dBm Data Rate (Max): 256kbps Current - Receiving: 18.5mA RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 53 Current - Transmitting: 17mA ~ 30mA Voltage - Supply: 1.8V ~ 3.8V Package / Case: 85-VFLGA Exposed Pad Supplier Device Package: 85-LGA (6x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: SI1026
Request a Quote
Description
Win Source Part Number: 1235787-SI1026-B-GM Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 43 Mounting: SMD (SMT) Frequency: 240MHz ~ 960MHz Protocol: EZRadioPro Memory Size: 32kB Flash, 8.5kB RAM Power - Output: 13dBm (Max) Sensitivity: -121dBm Data Rate (Max): 256kbps Current - Receiving: 18.5mA RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 53 Current - Transmitting: 17mA ~ 30mA Voltage - Supply: 1.8V ~ 3.8V Package / Case: 85-VFLGA Exposed Pad Supplier Device Package: 85-LGA (6x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: SI1026
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1235787-SI1026-B-GM is an RF transceiver IC designed for low-power applications, operating within a frequency range of 240 MHz to 960 MHz. It features a maximum output power of 13 dBm and a sensitivity of -121 dBm, making it suitable for various wireless communication protocols, including FSK, GFSK, and OOK modulation. The device supports data rates up to 256 kbps and has a current consumption of 18.5 mA during receiving and between 17 mA to 30 mA during transmission, depending on the output power. This transceiver integrates a microcontroller with 32 kB of flash memory and 8.5 kB of RAM, providing ample resources for embedded applications. It includes multiple serial interfaces such as I2C, SPI, and UART, along with 53 GPIO pins for flexible connectivity. The operating temperature range is from -40°C to 85°C, ensuring reliability in various environmental conditions. The device is packaged in an 85-VFLGA format, suitable for surface mount technology. Engineers looking for a compact, efficient RF transceiver for IoT or similar applications may find this product meets their requirements for low power consumption and versatile communication capabilities.

Datasheet Summary
Powered by GS/AI

The 1235787-SI1026-B-GM is an RF transceiver IC designed for low-power applications, operating within a frequency range of 240 MHz to 960 MHz. It features a maximum output power of 13 dBm and a sensitivity of -121 dBm, making it suitable for various wireless communication protocols, including FSK, GFSK, and OOK modulation. The device supports data rates up to 256 kbps and has a current consumption of 18.5 mA during receiving and between 17 mA to 30 mA during transmission, depending on the output power. This transceiver integrates a microcontroller with 32 kB of flash memory and 8.5 kB of RAM, providing ample resources for embedded applications. It includes multiple serial interfaces such as I2C, SPI, and UART, along with 53 GPIO pins for flexible connectivity. The operating temperature range is from -40°C to 85°C, ensuring reliability in various environmental conditions. The device is packaged in an 85-VFLGA format, suitable for surface mount technology. Engineers looking for a compact, efficient RF transceiver for IoT or similar applications may find this product meets their requirements for low power consumption and versatile communication capabilities.

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235787-SI1026-B-GM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235787-SI1026-B-GM
RF/IF and RFID - RF Transceiver ICs 1235787-SI1026-B-GM
Win Source Part Number: 1235787-SI1026-B-GM Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 43 Mounting: SMD (SMT) Frequency: 240MHz ~ 960MHz Protocol: EZRadioPro Memory Size: 32kB Flash, 8.5kB RAM Power - Output: 13dBm (Max) Sensitivity: -121dBm Data Rate (Max): 256kbps Current - Receiving: 18.5mA RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 53 Current - Transmitting: 17mA ~ 30mA Voltage - Supply: 1.8V ~ 3.8V Package / Case: 85-VFLGA Exposed Pad Supplier Device Package: 85-LGA (6x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: SI1026

Win Source Part Number: 1235787-SI1026-B-GM
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 43
Mounting: SMD (SMT)
Frequency: 240MHz ~ 960MHz
Protocol: EZRadioPro
Memory Size: 32kB Flash, 8.5kB RAM
Power - Output: 13dBm (Max)
Sensitivity: -121dBm
Data Rate (Max): 256kbps
Current - Receiving: 18.5mA
RF Family/Standard: General ISM < 1GHz
Modulation: FSK, GFSK, OOK
Serial Interfaces: I2C, SPI, UART
GPIO: 53
Current - Transmitting: 17mA ~ 30mA
Voltage - Supply: 1.8V ~ 3.8V
Package / Case: 85-VFLGA Exposed Pad
Supplier Device Package: 85-LGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: SI1026

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1235787-SI1026-B-GM
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 240 to 960 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details