Silicon Labs RF/IF and RFID - RF Transceiver ICs SI1025-B-GM3

Description
Win Source Part Number: 1235775-SI1025-B-GM3 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 480 Mounting: SMD (SMT) Frequency: 240MHz ~ 960MHz Protocol: EZRadioPro Memory Size: 64kB Flash, 8.5kB RAM Power - Output: 13dBm (Max) Sensitivity: -121dBm Data Rate (Max): 256kbps Current - Receiving: 18.5mA RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 53 Current - Transmitting: 17mA ~ 30mA Voltage - Supply: 1.8V ~ 3.8V Package / Case: 85-VFLGA Exposed Pad Supplier Device Package: 85-LGA (6x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: SI1025 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1235775-SI1025-B-GM3 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 480 Mounting: SMD (SMT) Frequency: 240MHz ~ 960MHz Protocol: EZRadioPro Memory Size: 64kB Flash, 8.5kB RAM Power - Output: 13dBm (Max) Sensitivity: -121dBm Data Rate (Max): 256kbps Current - Receiving: 18.5mA RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 53 Current - Transmitting: 17mA ~ 30mA Voltage - Supply: 1.8V ~ 3.8V Package / Case: 85-VFLGA Exposed Pad Supplier Device Package: 85-LGA (6x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: SI1025 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235775-SI1025-B-GM3 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235775-SI1025-B-GM3
RF/IF and RFID - RF Transceiver ICs 1235775-SI1025-B-GM3
Win Source Part Number: 1235775-SI1025-B-GM3 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 480 Mounting: SMD (SMT) Frequency: 240MHz ~ 960MHz Protocol: EZRadioPro Memory Size: 64kB Flash, 8.5kB RAM Power - Output: 13dBm (Max) Sensitivity: -121dBm Data Rate (Max): 256kbps Current - Receiving: 18.5mA RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 53 Current - Transmitting: 17mA ~ 30mA Voltage - Supply: 1.8V ~ 3.8V Package / Case: 85-VFLGA Exposed Pad Supplier Device Package: 85-LGA (6x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: SI1025 Product Status: Not For New Designs

Win Source Part Number: 1235775-SI1025-B-GM3
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Frequency: 240MHz ~ 960MHz
Protocol: EZRadioPro
Memory Size: 64kB Flash, 8.5kB RAM
Power - Output: 13dBm (Max)
Sensitivity: -121dBm
Data Rate (Max): 256kbps
Current - Receiving: 18.5mA
RF Family/Standard: General ISM < 1GHz
Modulation: FSK, GFSK, OOK
Serial Interfaces: I2C, SPI, UART
GPIO: 53
Current - Transmitting: 17mA ~ 30mA
Voltage - Supply: 1.8V ~ 3.8V
Package / Case: 85-VFLGA Exposed Pad
Supplier Device Package: 85-LGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: SI1025
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1235775-SI1025-B-GM3
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 240 to 960 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details