Manufacturer: Silicon Labs
Win Source Part Number: 803233-SI1013-A-GMR
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 240MHz ~ 960MHz
Protocol: EZRadioPro
Memory Size: 8kB Flash, 768B RAM
Power - Output: 13dBm
Sensitivity: -121dBm
Current - Receiving: 18.5mA
Part Status: Obsolete (End Of Life)
RF Family/Standard: General ISM
Modulation: FSK, GFSK, OOK
Serial Interfaces: I2C, SPI, UART
GPIO: 15
Current - Transmitting: 17mA ~ 30mA
Supplier Device Package: 42-QFN (5x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 42-WFQFN Exposed Pad
Data Rate (Maximum): 256kbps
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 803233-SI1013-A-GMR |
| Product Name | RF Transceiver ICs - SI1013-A-GMR |
| Package Type | Surface Mount |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 240 to 960 MHz |